30-W Stereo (BTL) Class-D Audio Amp w/ SpeakerGuard? 32-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 853060-TPA3118D2DAP
Series: SpeakerGuard™
Features: Amplifier IC
Package: Tube
Family Name: TPA3118
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 46
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Audio Amp Speaker 1-CH Mono/2-CH Stereo 50W Class-D 32-Pin HTSSOP EP Tube Product overview: TPA3118D2DAP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 50W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3118D2DAP can be used for catalog matching and distributor lookup.
Audio Amplifiers 50W Stereo Class-D Audio Amp
IC AMP CLASS D STER 30W 32HTSSOP
IC AMP CLASS D STER 30W 32HTSSOP
IC AMP CLASS D STER 30W 32HTSSOP
AMP, CLASS-D, 26VIN, 2X30W, 32HTSSOP; Output Power:30W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:5V to 26V; Amplifier Case Style:HTSSOP; No. of Pins:32Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | TPA3118D2DAP | 853060-TPA3118D2DAP | 296-30431-5-ND | 742-TPA3118D2DAP | TPA3118D2DAP | TPA3118D2DAP | TPA3118D2DAP | TPA3118D2DAP | 28AH5667 | TPA3118D2DAP |
| Product Name | TPA3118D2 30-W Stereo (BTL) Class-D Audio Amp w/ SpeakerGuard? | Linear - Linear - Amplifiers - Audio - TPA3118D2DAP | Audio Amplifiers | 50W HTSSOP Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Amp, Class-D, 26Vin, 2X30W, 32Htssop; Output Power Texas Instruments | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4.5 to 26 volts | 4.5 to 26 volts | 4.5 to 26 volts | 26 to 4.5 volts | 4.5 to 26 volts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | HTSSOP | "32-PowerTSSOP (0.240"", 6.10mm Width)" | Rail/Tube | Surface Mount | 32-PowerTSSOP (0.240, 6.10mm Width) | SSOP; SOP; TSSOP; 32-PowerTSSOP (0.240\", 6.10mm Width) | ||||
| Operation Class | Class D | Class D | Class D |