15W Filter-Free Stereo Class-D Amplifier 32-VQFN -40 to 85
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 1271831-TPA3117D2RHB
Series: SpeakerGuard
Packaging: Reel - TR
Type: Class D
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 8 V ~ 26 V
Max Output Power x Channels @ Load: 15W x 2 @ 8 Ohm
Family Name: TPA3117D2
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): MAX9741ETN-T; MAX9741ETN-W; MAX9741ETN;
Introduction Date: June 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC AMP CLASS D STEREO 15W 32VQFN
IC AMP CLASS D STEREO 15W 32VQFN
IC AMP CLASS D STEREO 15W 32VQFN
Audio Amplifiers 10W Filter-Free Stereo Class-D Amp
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA3117D2RHBR | 296-TPA3117D2RHBRTR-ND | 1271831-TPA3117D2RHBR | TPA3117D2RHBR | TPA3117D2RHBR | TPA3117D2RHBR | TPA3117D2RHBR | TPA3117D2RHBR |
| Product Name | TPA3117D2 15W Filter-Free Stereo Class-D Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA3117D2RHBR | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Package Type | VQFN | 32-VFQFN Exposed Pad | Surface Mount | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |||
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 8 to 26 volts | 8 to 26 volts | 26 to 8 volts | 8 to 26 volts | ||||
| Output Power | 15 watts | 15 watts | 15 watts | 15 watts |