50-W Stereo (BTL) Class-D Audio Amp w/ SpeakerGuard? 32-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033469-TPA3116D2DADR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 50W x 2 @ 4 Ohm
Family Name: TPA3116D2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-HTSSOP
Dimension: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 4.5 V to 26 V
Alternative Parts (Cross-Reference): TPA3116D2DAD;
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
50W Class-D Audio Amp, 26V, HTSSOP, Analog Input Product overview: TPA3116D2DADR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 26V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 50W, 26V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3116D2DADR can be used for catalog matching and distributor lookup.
IC AMP CLASS D STER 50W 32HTSSOP
IC AMP CLASS D STER 50W 32HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 32-HTSSOP
Audio Amplifiers 50W Stereo Class-D Audio Amp
IC AMP CLASS D STER 50W 32HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA3116D2DADR | 033469-TPA3116D2DADR | 296-39337-2-ND | 742-TPA3116D2DADR | TPA3116D2DADR | TPA3116D2DADR | TPA3116D2DADR | TPA3116D2DADR | TPA3116D2DADR |
| Product Name | TPA3116D2 50-W Stereo (BTL) Class-D Audio Amp w/ SpeakerGuard? | Linear - Linear - Amplifiers - Audio - TPA3116D2DADR | Audio Amplifiers | 50W 26V HTSSOP Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 26 volts | 4.5 to 26 volts | 4.5 to 26 volts | 4.5 to 26 volts | 26 to 4.5 volts | 4.5 to 26 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | HTSSOP | SSOP; SOP; TSSOP; 32-HTSSOP | "32-PowerTSSOP (0.240"", 6.10mm Width)" | Tape and Reel | 32-PowerTSSOP (0.240, 6.10mm Width) | Surface Mount | SSOP; SOP; TSSOP; 32-PowerTSSOP (0.240\", 6.10mm Width) |