Texas Instruments TPA3112D1-Q1 Automotive Catalog, 25-W Filter-Free Mono Class-D Audio Amplifier with SpeakerGuardT (TPA3112) TPA3112D1QPWPRQ1

Description
Automotive Catalog, 25-W Filter-Free Mono Class-D Audio Amplifier with SpeakerGuardT (TPA3112) 28-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog, 25-W Filter-Free Mono Class-D Audio Amplifier with SpeakerGuardT (TPA3112) 28-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA3112D1-Q1 Automotive Catalog, 25-W Filter-Free Mono Class-D Audio Amplifier with SpeakerGuardT (TPA3112) - TPA3112D1QPWPRQ1 - Texas Instruments
Dallas, TX, United States
TPA3112D1-Q1 Automotive Catalog, 25-W Filter-Free Mono Class-D Audio Amplifier with SpeakerGuardT (TPA3112)
TPA3112D1QPWPRQ1
TPA3112D1-Q1 Automotive Catalog, 25-W Filter-Free Mono Class-D Audio Amplifier with SpeakerGuardT (TPA3112) TPA3112D1QPWPRQ1
Automotive Catalog, 25-W Filter-Free Mono Class-D Audio Amplifier with SpeakerGuardT (TPA3112) 28-HTSSOP -40 to 125

Automotive Catalog, 25-W Filter-Free Mono Class-D Audio Amplifier with SpeakerGuardT (TPA3112) 28-HTSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Automotive HTSSOP Audio Amplifier
742-TPA3112D1QPWPRQ1
Automotive HTSSOP Audio Amplifier 742-TPA3112D1QPWPRQ1
Automotive, 25-W, 1-ch, 8- to 26-V analog in Class-D audio amplifier w/ SpeakerGuard™ 28-HTSSOP -40 to 125 Product overview: TPA3112D1QPWPRQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3112D1QPWPRQ1 can be used for catalog matching and distributor lookup.

Automotive, 25-W, 1-ch, 8- to 26-V analog in Class-D audio amplifier w/ SpeakerGuard™ 28-HTSSOP -40 to 125 Product overview: TPA3112D1QPWPRQ1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3112D1QPWPRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - 296-40691-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-40691-2-ND
Audio Amplifiers 296-40691-2-ND
Amplifier IC 1-Channel (Mono) Class D 28-HTSSOP

Amplifier IC 1-Channel (Mono) Class D 28-HTSSOP

Buy Now Datasheet
Audio Amplifiers - 296-40691-1-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-40691-1-ND
Audio Amplifiers 296-40691-1-ND
Amplifier IC 1-Channel (Mono) Class D 28-HTSSOP

Amplifier IC 1-Channel (Mono) Class D 28-HTSSOP

Buy Now Datasheet
Audio Amplifiers - 296-40691-6-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-40691-6-ND
Audio Amplifiers 296-40691-6-ND
Amplifier IC 1-Channel (Mono) Class D 28-HTSSOP

Amplifier IC 1-Channel (Mono) Class D 28-HTSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TPA3112D1QPWPRQ1 - 807918-TPA3112D1QPWPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA3112D1QPWPRQ1
807918-TPA3112D1QPWPRQ1
Linear - Linear - Amplifiers - Audio - TPA3112D1QPWPRQ1 807918-TPA3112D1QPWPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 807918-TPA3112D1QPWP RQ1 Packaging: Reel Type: Class D Mounting Style: SMD Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown Output Type: 1-Channel (Mono) Supplier Device Package: 28-HTSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-PowerTSSOP Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 8V ~ 26V Max Output Power x Channels at Load: 25W x 1 at 8Ohm Part Number Series: TPA3112D1

Manufacturer: Texas Instruments
Win Source Part Number: 807918-TPA3112D1QPWPRQ1
Packaging: Reel
Type: Class D
Mounting Style: SMD
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Output Type: 1-Channel (Mono)
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 28-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 8V ~ 26V
Max Output Power x Channels at Load: 25W x 1 at 8Ohm
Part Number Series: TPA3112D1

Buy Now Datasheet
Linear - Amplifiers - Audio - TPA3112D1QPWPRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA3112D1QPWPRQ1
Linear - Amplifiers - Audio TPA3112D1QPWPRQ1
IC AMP CLASS D MONO 25W 28HTSSOP

IC AMP CLASS D MONO 25W 28HTSSOP

Supplier's Site Datasheet
Audio Amplifiers - TPA3112D1QPWPRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA3112D1QPWPRQ1
Audio Amplifiers TPA3112D1QPWPRQ1
Amplifier IC 1-Channel (Mono) Class D 28-HTSSOP

Amplifier IC 1-Channel (Mono) Class D 28-HTSSOP

Buy Now
Sheung Wan, Hong Kong
Audio Amplifiers
TPA3112D1QPWPRQ1
Audio Amplifiers TPA3112D1QPWPRQ1
Audio Amplifiers AC 25-W Fltr-Free Mon ClassD Audio Amp

Audio Amplifiers AC 25-W Fltr-Free Mon ClassD Audio Amp

Buy Now Datasheet
Audio Amplifiers - TPA3112D1QPWPRQ1 - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
TPA3112D1QPWPRQ1
Audio Amplifiers TPA3112D1QPWPRQ1
IC AMP CLASS D MONO 25W 28HTSSOP

IC AMP CLASS D MONO 25W 28HTSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA3112D1QPWPRQ1
Integrated Circuits (ICs) - Linear - Amplifiers TPA3112D1QPWPRQ1
IC AMP CLASS D MONO 25W 28HTSSOP

IC AMP CLASS D MONO 25W 28HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number TPA3112D1QPWPRQ1 742-TPA3112D1QPWPRQ1 296-40691-2-ND 807918-TPA3112D1QPWPRQ1 TPA3112D1QPWPRQ1 TPA3112D1QPWPRQ1 TPA3112D1QPWPRQ1 TPA3112D1QPWPRQ1 TPA3112D1QPWPRQ1
Product Name TPA3112D1-Q1 Automotive Catalog, 25-W Filter-Free Mono Class-D Audio Amplifier with SpeakerGuardT (TPA3112) Automotive HTSSOP Audio Amplifier Audio Amplifiers Linear - Linear - Amplifiers - Audio - TPA3112D1QPWPRQ1 Linear - Amplifiers - Audio Audio Amplifiers Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 8 to 26 volts 8 to 26 volts 8 to 26 volts 8 to 26 volts 8 to 26 volts 26 to 8 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type HTSSOP Tape and Reel "28-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; SOP; TSSOP; 28-PowerTSSOP (0.173\", 4.40mm Width) Surface Mount 28-PowerTSSOP (0.173, 4.40mm Width)
Unlock Full Specs
to access all available technical data