25-W Filter-Free Mono Class-D Audio Amplifier with SpeakerGuard™ (TPA3112) 28-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1271829-TPA3112D1PWP
Packaging: Tube
Type: Class D
Mounting Style: SMD
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Multimedia, Audio
Family Part Number: TPA3112D1
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Supply Voltage (V): 8V ~ 26V
Max Output Power x Channels at Load: 25W x 1 at 8Ohm
Texas Instruments TPA3112D1PWP
Texas Instruments TPA3112D1PWP
Texas Instruments TPA3112D1PWP
Amplifier IC 1-Channel (Mono) Class D 28-HTSSOP
Audio Amp Speaker 1-CH Mono 25W Class-D 28-Pin HTSSOP EP Tube Product overview: TPA3112D1PWP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 25W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3112D1PWP can be used for catalog matching and distributor lookup.
IC AMP CLASS D MONO 25W 28HTSSOP
Amplifier IC 1-Channel (Mono) Class D 28-HTSSOP
IC AMP CLASS D MONO 25W 28HTSSOP
Audio Amplifiers 25W Filter-Free Mono Class-D Aud Amp
IC AMP CLASS D MONO 25W 28HTSSOP
AUDIO AMP, CLASS D, 25W, 28HTSSOP; Output Power:25W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:8V to 26V; Amplifier Case Style:HTSSOP; No. of Pins:28Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C;RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | TPA3112D1PWP | 1271829-TPA3112D1PWP | 2528909 | 296-25242-5-ND | 742-TPA3112D1PWP | TPA3112D1PWP | TPA3112D1PWP | TPA3112D1PWP | TPA3112D1PWP | TPA3112D1PWP | 29AH8035 |
| Product Name | TPA3112D1 25-W Filter-Free Mono Class-D Audio Amplifier with SpeakerGuard™ (TPA3112) | Linear - Linear - Amplifiers - Audio - TPA3112D1PWP | Audio Amplifier ICs | Audio Amplifiers | 25W HTSSOP Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amp, Class D, 25W, 28Htssop; Output Power Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 8 to 26 volts | 8 to 26 volts | 8 to 26 volts | 8 to 26 volts | 8 to 26 volts | 26 to 8 volts | 8 to 26 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |||
| Package Type | HTSSOP | SSOP; SOP; TSSOP; HTSSOP | "28-PowerTSSOP (0.173"", 4.40mm Width)" | Rail/Tube | SSOP; SOP; TSSOP; 28-PowerTSSOP (0.173\", 4.40mm Width) | 28-PowerTSSOP (0.173, 4.40mm Width) | Surface Mount | ||||
| Output Power | 25 watts | 25 watts | 25 watts | 25 watts | 25 watts |