10-W Mono Class-D Audio Power Amplifier with SpeakerGuard™ (TPA3111) 28-HTSSOP -40 to 85
Amplifier IC 1-Channel (Mono) Class D 28-HTSSOP
Audio Amp Speaker 1-CH Mono 10W Class-D 28-Pin HTSSOP EP Tube Product overview: TPA3111D1PWP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3111D1PWP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 937209-TPA3111D1PWP
Series: SpeakerGuard™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class D 28-HTSSOP
Package: 28-PowerTSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TPA3111
Categories: Integrated Circuits (ICs)
Case / Package: 28-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
AMPLIFIER, AUDIO, CLASS D, 10W, HTSSOP28; Output Power:10W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:8V to 26V; Amplifier Case Style:HTSSOP; No. of Pins:28Pins; Load Impedance:4ohm; Operating Temperature RoHS Compliant: Yes
Amplifier IC 1-Channel (Mono) Class D 28-HTSSOP
IC AMP CLASS D MONO 10W 28HTSSOP
Audio Amplifiers 10W Mono Class-D Audio Power Amp
IC AMP CLASS D MONO 10W 28HTSSOP
IC AMP CLASS D MONO 10W 28HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | TPA3111D1PWP | 296-25128-5-ND | 742-TPA3111D1PWP | 937209-TPA3111D1PWP | 28AH5665 | TPA3111D1PWP | TPA3111D1PWP | TPA3111D1PWP | TPA3111D1PWP | TPA3111D1PWP |
| Product Name | TPA3111D1 10-W Mono Class-D Audio Power Amplifier with SpeakerGuard™ (TPA3111) | Audio Amplifiers | 10W HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA3111D1PWP | Amplifier, Audio, Class D, 10W, Htssop28; Output Power Texas Instruments | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 8 to 26 volts | 8 to 26 volts | 8 to 26 volts | 8 to 26 volts | 8 to 26 volts | 26 to 8 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | HTSSOP | "28-PowerTSSOP (0.173"", 4.40mm Width)" | Rail/Tube | SSOP; SOP; TSSOP; 28-HTSSOP | SSOP; SOP; TSSOP; 28-PowerTSSOP (0.173\", 4.40mm Width) | 28-PowerTSSOP (0.173, 4.40mm Width) | Surface Mount | |||
| Features | Thermal Shutdown Protection |