Texas Instruments TPA3110D2 15W Filter-Free Class D Stereo Amplifier with SpeakerGuard&#153 (TPA3110) TPA3110D2PWP

Description
15W Filter-Free Class D Stereo Amplifier with SpeakerGuard™ (TPA3110) 28-HTSSOP -40 to 85
Request a Quote Datasheet
Description
15W Filter-Free Class D Stereo Amplifier with SpeakerGuard™ (TPA3110) 28-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA3110D2 15W Filter-Free Class D Stereo Amplifier with SpeakerGuard&#153 (TPA3110) - TPA3110D2PWP - Texas Instruments
Dallas, TX, United States
TPA3110D2 15W Filter-Free Class D Stereo Amplifier with SpeakerGuard&#153 (TPA3110)
TPA3110D2PWP
TPA3110D2 15W Filter-Free Class D Stereo Amplifier with SpeakerGuard&#153 (TPA3110) TPA3110D2PWP
15W Filter-Free Class D Stereo Amplifier with SpeakerGuard™ (TPA3110) 28-HTSSOP -40 to 85

15W Filter-Free Class D Stereo Amplifier with SpeakerGuard&#153 (TPA3110) 28-HTSSOP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TPA3110D2PWP - 083690-TPA3110D2PWP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA3110D2PWP
083690-TPA3110D2PWP
Linear - Linear - Amplifiers - Audio - TPA3110D2PWP 083690-TPA3110D2PWP
Manufacturer: Texas Instruments Win Source Part Number: 083690-TPA3110D2PWP Packaging: Reel - TR Type: Class D Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 15W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-HTSSOP Dimension: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Supply Voltage - Operating: 8 V to 26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083690-TPA3110D2PWP
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 15W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HTSSOP
Dimension: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 8 V to 26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Amplifiers - 296-24968-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-24968-5-ND
Audio Amplifiers 296-24968-5-ND
Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP

Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP

Buy Now Datasheet
Audio Amplifier ICs - 8124218P - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
8124218P
Audio Amplifier ICs 8124218P
Texas Instruments,TPA3110D 2PWP,IC,Audio

Texas Instruments,TPA3110D2PWP,IC,Audio

Supplier's Site
Audio Amplifier ICs - 1451303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
1451303
Audio Amplifier ICs 1451303
Texas Instruments,TPA3110D 2PWP,IC,Audio

Texas Instruments,TPA3110D2PWP,IC,Audio

Supplier's Site
Singapore, Singapore
15W 26V HTSSOP Audio Amplifier
742-TPA3110D2PWP
15W 26V HTSSOP Audio Amplifier 742-TPA3110D2PWP
2-CH 15W Class-D Audio Amp, 8-26V, 4R, HTSSOP Product overview: TPA3110D2PWP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 26V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 15W, 26V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3110D2PWP can be used for catalog matching and distributor lookup.

2-CH 15W Class-D Audio Amp, 8-26V, 4R, HTSSOP Product overview: TPA3110D2PWP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W, 26V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 15W, 26V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3110D2PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA3110D2PWP
Integrated Circuits (ICs) - Linear - Amplifiers TPA3110D2PWP
IC AMP CLASS D STER 15W 28HTSSOP

IC AMP CLASS D STER 15W 28HTSSOP

Supplier's Site
Ic, Amp Aud Pwr 15W Ster 28Htssop; Output Power Texas Instruments - 29AH8033 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Amp Aud Pwr 15W Ster 28Htssop; Output Power Texas Instruments
29AH8033
Ic, Amp Aud Pwr 15W Ster 28Htssop; Output Power Texas Instruments 29AH8033
IC, AMP AUD PWR 15W STER 28HTSSOP; Output Power:15W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:8V to 26V; Amplifier Case Style:HTSSOP; No. of Pins:28Pins; Load Impedance:4ohm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

IC, AMP AUD PWR 15W STER 28HTSSOP; Output Power:15W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:8V to 26V; Amplifier Case Style:HTSSOP; No. of Pins:28Pins; Load Impedance:4ohm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
TPA3110D2PWP
Audio Amplifiers TPA3110D2PWP
Audio Amplifiers 15W Class D Stereo Amplifier

Audio Amplifiers 15W Class D Stereo Amplifier

Buy Now Datasheet
Audio Amplifiers - TPA3110D2PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA3110D2PWP
Audio Amplifiers TPA3110D2PWP
Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP

Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Audio Amplifier Chips
Product Number TPA3110D2PWP 083690-TPA3110D2PWP 296-24968-5-ND 8124218P 1451303 742-TPA3110D2PWP TPA3110D2PWP 29AH8033 TPA3110D2PWP TPA3110D2PWP
Product Name TPA3110D2 15W Filter-Free Class D Stereo Amplifier with SpeakerGuard&#153 (TPA3110) Linear - Linear - Amplifiers - Audio - TPA3110D2PWP Audio Amplifiers Audio Amplifier ICs Audio Amplifier ICs 15W 26V HTSSOP Audio Amplifier Integrated Circuits (ICs) - Linear - Amplifiers Ic, Amp Aud Pwr 15W Ster 28Htssop; Output Power Texas Instruments Audio Amplifiers Audio Amplifiers
Standards and Certifications RoHS RoHS
Package Type HTSSOP SSOP; SOP; TSSOP; 28-HTSSOP "28-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; SOP; TSSOP; HTSSOP SSOP; SOP; TSSOP; Htssop Rail/Tube 28-PowerTSSOP (0.173, 4.40mm Width) SSOP; SOP; TSSOP; 28-PowerTSSOP (0.173\", 4.40mm Width)
Supply Voltage (VS) 8 to 26 volts 8 to 26 volts 15 volts 26 to 8 volts 8 to 26 volts
Output Power 15 watts 15 watts 15 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 2 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC2351QDBRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
LMP2012QML-SP Dual, High Precision, Rail-to-Rail Output Operational Amplifier - 5962L0620601VZA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 5 volts
VOS 0.0360 millivolts
Quiescent Current (IQ) 1200 microamps
View Details