The TPA3107D2 is a 15-W per channel Class-D audio power amplifier designed for driving stereo speakers as low as 6 Ω from a 10-V to 26-V supply. It features four selectable fixed gain settings of 20, 26, 32, and 36 dB, differential inputs, thermal and short-circuit protection with auto recovery, and a clock output for synchronization. The device is housed in a 64-pin HTQFP package measuring 10 mm × 10 mm with an exposed thermal pad requiring connection to a thermally dissipative plane. It operates over a free-air temperature range of -40°C to 85°C and achieves 87% efficiency, eliminating the need for an external heatsink under typical conditions.
15-W Stereo Class-D Audio Power Amplifier (TPA3107) 64-HTQFP -40 to 85
Amplifier IC 2-Channel (Stereo) Class D 64-HTQFP (10x10)
15-W Stereo Class-D Audio Power Amplifier (TPA3107) 64-HTQFP -40 to 85 Product overview: TPA3107D2PAPT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3107D2PAPT can be used for catalog matching and distributor lookup.
IC AMP CLASS D STER 15W 64HTQFP
IC AMP CLASS D STER 15W 64HTQFP
Amplifier IC 2-Channel (Stereo) Class D 64-HTQFP (10x10)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA3107D2PAPT | TPA3107D2PAPT-ND | 742-TPA3107D2PAPT | TPA3107D2PAPT | TPA3107D2PAPT | TPA3107D2PAPT |
| Product Name | TPA3107D2 15-W Stereo Class-D Audio Power Amplifier (TPA3107) | Audio Amplifiers | Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 10 to 26 volts | 24 volts | 26 to 10 volts | 10 to 26 volts | ||
| Output Power | 15 watts | 15 watts | 15 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |