15-W Stereo Class-D Audio Power Amplifier (TPA3107) 64-HTQFP -40 to 85
Amplifier IC 2-Channel (Stereo) Class D 64-HTQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 055363-TPA3107D2PAPR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 15W x 2 @ 6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-HTQFP (10x10)
Dimension: 64-TQFP Exposed Pad
Supply Voltage - Operating: 10 V to 26 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
15-W stereo, 10- to 26-V supply, analog input Class-D audio amplifier 64-HTQFP -40 to 85 Product overview: TPA3107D2PAPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3107D2PAPR can be used for catalog matching and distributor lookup.
IC AMP CLASS D STER 15W 64HTQFP
Audio Amplifiers 15W Stereo Class-D Audio Power Amp
Amplifier IC 2-Channel (Stereo) Class D 64-HTQFP (10x10)
IC AMP CLASS D STER 15W 64HTQFP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA3107D2PAPR | 296-21343-2-ND | 055363-TPA3107D2PAPR | 742-TPA3107D2PAPR | TPA3107D2PAPR | TPA3107D2PAPR | TPA3107D2PAPR | TPA3107D2PAPR |
| Product Name | TPA3107D2 15-W Stereo Class-D Audio Power Amplifier (TPA3107) | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA3107D2PAPR | Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 10 to 26 volts | 10 to 26 volts | 24 volts | 10 to 26 volts | 26 to 10 volts | |||
| Output Power | 15 watts | 15 watts | 15 watts | 15 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |