Texas Instruments TPA3107D2 15-W Stereo Class-D Audio Power Amplifier (TPA3107) TPA3107D2PAPG4

Description
15-W Stereo Class-D Audio Power Amplifier (TPA3107) 64-HTQFP -40 to 85
Request a Quote Datasheet
Description
15-W Stereo Class-D Audio Power Amplifier (TPA3107) 64-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA3107D2 15-W Stereo Class-D Audio Power Amplifier (TPA3107) - TPA3107D2PAPG4 - Texas Instruments
Dallas, TX, United States
TPA3107D2 15-W Stereo Class-D Audio Power Amplifier (TPA3107)
TPA3107D2PAPG4
TPA3107D2 15-W Stereo Class-D Audio Power Amplifier (TPA3107) TPA3107D2PAPG4
15-W Stereo Class-D Audio Power Amplifier (TPA3107) 64-HTQFP -40 to 85

15-W Stereo Class-D Audio Power Amplifier (TPA3107) 64-HTQFP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TPA3107D2PAPG4 - 055362-TPA3107D2PAPG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA3107D2PAPG4
055362-TPA3107D2PAPG4
Linear - Linear - Amplifiers - Audio - TPA3107D2PAPG4 055362-TPA3107D2PAPG4
Manufacturer: Texas Instruments Win Source Part Number: 055362-TPA3107D2PAPG 4 Packaging: Tray Type: Class D Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 15W x 2 @ 6 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-HTQFP (10x10) Dimension: 64-TQFP Exposed Pad Supply Voltage - Operating: 10 V to 26 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055362-TPA3107D2PAPG4
Packaging: Tray
Type: Class D
Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 15W x 2 @ 6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-HTQFP (10x10)
Dimension: 64-TQFP Exposed Pad
Supply Voltage - Operating: 10 V to 26 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Amplifier - 742-TPA3107D2PAPG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Audio Amplifier
742-TPA3107D2PAPG4
Audio Amplifier 742-TPA3107D2PAPG4
15-W Stereo Class-D Audio Power Amplifier (TPA3107) 64-HTQFP -40 to 85 Product overview: TPA3107D2PAPG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3107D2PAPG4 can be used for catalog matching and distributor lookup.

15-W Stereo Class-D Audio Power Amplifier (TPA3107) 64-HTQFP -40 to 85 Product overview: TPA3107D2PAPG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3107D2PAPG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Amplifiers - Audio - TPA3107D2PAPG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA3107D2PAPG4
Linear - Amplifiers - Audio TPA3107D2PAPG4
IC AMP CLASS D STER 15W 64HTQFP

IC AMP CLASS D STER 15W 64HTQFP

Supplier's Site Datasheet
Audio Amplifiers - TPA3107D2PAPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA3107D2PAPG4
Audio Amplifiers TPA3107D2PAPG4
Amplifier IC 2-Channel (Stereo) Class D 64-HTQFP (10x10)

Amplifier IC 2-Channel (Stereo) Class D 64-HTQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips
Product Number TPA3107D2PAPG4 055362-TPA3107D2PAPG4 742-TPA3107D2PAPG4 TPA3107D2PAPG4 TPA3107D2PAPG4
Product Name TPA3107D2 15-W Stereo Class-D Audio Power Amplifier (TPA3107) Linear - Linear - Amplifiers - Audio - TPA3107D2PAPG4 Audio Amplifier Linear - Amplifiers - Audio Audio Amplifiers
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 10 to 26 volts 24 volts 10 to 26 volts
Output Power 15 watts 15 watts 15 watts
Unlock Full Specs
to access all available technical data