The TPA3106D1 is a 40-W mono Class-D audio power amplifier designed to drive speakers down to 4 Ω with 92% efficiency, eliminating the need for external heat sinks. It operates from a 10 V to 26 V supply and features four selectable fixed gain settings of 20, 26, 32, and 36 dB, differential inputs, and built-in thermal and short-circuit protection with auto-recovery. The device is housed in a 32-pin HLQFP package measuring 7 mm × 7 mm, with an exposed thermal pad requiring connection to a thermally dissipating plane. It is rated for operation from -40 °C to 85 °C and includes a clock output for synchronization with other Class-D devices. The part number TPA3106D1VFPR is a tape-and-reel variant of this series.
40-W Mono Class-D Audio Power Amplifier (TPA3106) 32-HLQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1271822-TPA3106D1VFP
Packaging: Reel
Type: Class D
Mounting Style: SMD
Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Output Type: 1-Channel (Mono)
Family Name: TPA3106D1
Categories: Integrated Circuits
Supplier Device Package: 32-HLQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-LQFP Exposed Pad
Alternative Parts (Cross-Reference): TDA7492MV; BD5444EFV-E2; MAX9737ETG/V+T;
Introduction Date: January 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: TPA3106
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10V ~ 26V
Max Output Power x Channels at Load: 40W x 1 at 8Ohm
Amplifier IC 1-Channel (Mono) Class D 32-HLQFP (7x7)
Amplifier IC 1-Channel (Mono) Class D 32-HLQFP (7x7)
Amplifier IC 1-Channel (Mono) Class D 32-HLQFP (7x7)
1-CH 40W Class-D Audio Amp, 26V, 4R, HLQFP Product overview: TPA3106D1VFPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40W, 26V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 40W, 26V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3106D1VFPR can be used for catalog matching and distributor lookup.
Audio Amplifiers 40W Mono Class-D Audio Pwr Amp
IC, AUDIO POWER AMPLIFIER; Output Power:40W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:10V to 26V; Amplifier Case Style:HLQFP; No. of Pins:32Pins; Load Impedance:4ohm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC AMP CLASS D MONO 40W 32HLQFP
IC AMP CLASS D MONO 40W 32HLQFP
IC AMP CLASS D MONO 40W 32HLQFP
Amplifier IC 1-Channel (Mono) Class D 32-HLQFP (7x7)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | TPA3106D1VFPR | 1271822-TPA3106D1VFPR | 296-22976-6-ND | 742-TPA3106D1VFPR | TPA3106D1VFPR | 28AH5664 | TPA3106D1VFPR | TPA3106D1VFPR | TPA3106D1VFPR | TPA3106D1VFPR |
| Product Name | TPA3106D1 40-W Mono Class-D Audio Power Amplifier (TPA3106) | Linear - Linear - Amplifiers - Audio - TPA3106D1VFPR | Audio Amplifiers | 40W 26V Audio Amplifier | Audio Amplifiers | Ic, Audio Power Amplifier; Output Power Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 26 volts | 10 to 26 volts | 10 to 26 volts | 24 volts | 10 to 26 volts | 26 to 10 volts | 10 to 26 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | HLQFP | 32-LQFP Exposed Pad | Tape and Reel | 32-LQFP Exposed Pad | Surface Mount | QFP; 32-LQFP Exposed Pad | ||||
| Output Power | 40 watts | 40 watts | 40 watts | 40 watts | 40 watts |