40-W Mono Class-D Audio Power Amplifier (TPA3106) 32-HLQFP -40 to 85
40-W mono, 10- to 26-V supply, analog input Class-D audio amplifier 32-HLQFP -40 to 85 Product overview: TPA3106D1VFP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3106D1VFP can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 32-HLQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 848147-TPA3106D1VFP
Features: Amplifier IC
Package: Tray
Family Name: TPA3106
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-26884, TPA3106D1VFP-ND
IC AMP CLASS D MONO 40W 32HLQFP
Audio Amplifiers 40W Mono Class-D Audio Pwr Amp
IC AMP CLASS D MONO 40W 32HLQFP
Amplifier IC 1-Channel (Mono) Class D 32-HLQFP (7x7)
IC AMP CLASS D MONO 40W 32HLQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | TPA3106D1VFP | 742-TPA3106D1VFP | 296-26884-ND | 848147-TPA3106D1VFP | TPA3106D1VFP | TPA3106D1VFP | TPA3106D1VFP | TPA3106D1VFP | TPA3106D1VFP |
| Product Name | TPA3106D1 40-W Mono Class-D Audio Power Amplifier (TPA3106) | Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA3106D1VFP | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 26 volts | 24 volts | 10 to 26 volts | 26 to 10 volts | 10 to 26 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | HLQFP | Tray | 32-LQFP Exposed Pad | 32-LQFP Exposed Pad | QFP; 32-LQFP Exposed Pad | Surface Mount | |||
| Features | Thermal Shutdown Protection |