10-W Stereo Class-D Audio Power Amplifier (TPA3101) 48-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 056253-TPA3101D2RGZT
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VQFN (7x7)
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 10 V to 26 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) Class D 48-VQFN (7x7)
Amplifier IC 2-Channel (Stereo) Class D 48-VQFN (7x7)
10-W stereo, 10- to 26-V supply, analog input Class-D audio amplifier 48-VQFN -40 to 85 Product overview: TPA3101D2RGZT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3101D2RGZT can be used for catalog matching and distributor lookup.
Audio Amplifiers 10-W Stereo Class-D Aud Power Amplifier
IC AMP CLASS D STEREO 10W 48VQFN
Amplifier IC 2-Channel (Stereo) Class D 48-VQFN (7x7)
IC AMP CLASS D STEREO 10W 48VQFN
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA3101D2RGZT | 056253-TPA3101D2RGZT | 296-TPA3101D2RGZTCT-ND | 742-TPA3101D2RGZT | TPA3101D2RGZT | TPA3101D2RGZT | TPA3101D2RGZT | TPA3101D2RGZT |
| Product Name | TPA3101D2 10-W Stereo Class-D Audio Power Amplifier (TPA3101) | Linear - Linear - Amplifiers - Audio - TPA3101D2RGZT | Audio Amplifiers | VQFN Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 26 volts | 10 to 26 volts | 10 to 26 volts | 24 volts | 26 to 10 volts | 10 to 26 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | HTQFP,VQFN | 48-VQFN (7x7) | 48-VFQFN Exposed Pad | Tape and Reel | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | ||
| Output Power | 10 watts | 10 watts | 10 watts | 10 watts |