Texas Instruments TPA3101D2 10-W Stereo Class-D Audio Power Amplifier (TPA3101) TPA3101D2RGZR

Description
10-W Stereo Class-D Audio Power Amplifier (TPA3101) 48-VQFN -40 to 85
Request a Quote Datasheet
Description
10-W Stereo Class-D Audio Power Amplifier (TPA3101) 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA3101D2 10-W Stereo Class-D Audio Power Amplifier (TPA3101) - TPA3101D2RGZR - Texas Instruments
Dallas, TX, United States
TPA3101D2 10-W Stereo Class-D Audio Power Amplifier (TPA3101)
TPA3101D2RGZR
TPA3101D2 10-W Stereo Class-D Audio Power Amplifier (TPA3101) TPA3101D2RGZR
10-W Stereo Class-D Audio Power Amplifier (TPA3101) 48-VQFN -40 to 85

10-W Stereo Class-D Audio Power Amplifier (TPA3101) 48-VQFN -40 to 85

Buy Now Datasheet
Audio Amplifiers - 296-19424-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-19424-2-ND
Audio Amplifiers 296-19424-2-ND
Amplifier IC 2-Channel (Stereo) Class D 48-VQFN (7x7)

Amplifier IC 2-Channel (Stereo) Class D 48-VQFN (7x7)

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TPA3101D2RGZR - 033465-TPA3101D2RGZR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA3101D2RGZR
033465-TPA3101D2RGZR
Linear - Linear - Amplifiers - Audio - TPA3101D2RGZR 033465-TPA3101D2RGZR
Manufacturer: Texas Instruments Win Source Part Number: 033465-TPA3101D2RGZR Packaging: Reel - TR Type: Class D Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VQFN (7x7) Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 10 V to 26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033465-TPA3101D2RGZR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VQFN (7x7)
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 10 V to 26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
VQFN Audio Amplifier
742-TPA3101D2RGZR
VQFN Audio Amplifier 742-TPA3101D2RGZR
10-W stereo, 10- to 26-V supply, analog input Class-D audio amplifier 48-VQFN -40 to 85 Product overview: TPA3101D2RGZR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3101D2RGZR can be used for catalog matching and distributor lookup.

10-W stereo, 10- to 26-V supply, analog input Class-D audio amplifier 48-VQFN -40 to 85 Product overview: TPA3101D2RGZR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3101D2RGZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
TPA3101D2RGZR
Audio Amplifiers TPA3101D2RGZR
Audio Amplifiers 10-W Stereo Class-D Aud Power Amplifier

Audio Amplifiers 10-W Stereo Class-D Aud Power Amplifier

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA3101D2RGZR
Integrated Circuits (ICs) - Linear - Amplifiers TPA3101D2RGZR
IC AMP CLASS D STEREO 10W 48VQFN

IC AMP CLASS D STEREO 10W 48VQFN

Supplier's Site
Linear - Amplifiers - Audio - TPA3101D2RGZR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA3101D2RGZR
Linear - Amplifiers - Audio TPA3101D2RGZR
IC AMP CLASS D STEREO 10W 48VQFN

IC AMP CLASS D STEREO 10W 48VQFN

Supplier's Site Datasheet
Audio Amplifiers - TPA3101D2RGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA3101D2RGZR
Audio Amplifiers TPA3101D2RGZR
Amplifier IC 2-Channel (Stereo) Class D 48-VQFN (7x7)

Amplifier IC 2-Channel (Stereo) Class D 48-VQFN (7x7)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number TPA3101D2RGZR 296-19424-2-ND 033465-TPA3101D2RGZR 742-TPA3101D2RGZR TPA3101D2RGZR TPA3101D2RGZR TPA3101D2RGZR TPA3101D2RGZR
Product Name TPA3101D2 10-W Stereo Class-D Audio Power Amplifier (TPA3101) Audio Amplifiers Linear - Linear - Amplifiers - Audio - TPA3101D2RGZR VQFN Audio Amplifier Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Audio Audio Amplifiers
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 10 to 26 volts 10 to 26 volts 10 to 26 volts 24 volts 26 to 10 volts 10 to 26 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type HTQFP,VQFN 48-VFQFN Exposed Pad 48-VQFN (7x7) Tape and Reel 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Features Thermal Shutdown Protection
Unlock Full Specs
to access all available technical data