Manufacturer: Texas Instruments
Win Source Part Number: 797789-TPA3100D2EVM
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 10 V ~ 26 V
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: TPA3100D2
Max Output Power x Channels @ Load: 20W x 2 @ 8 Ohm
Family Name: TPA3100D2
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: December 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 797789-TPA3100D2EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TPA3100D2EVM |
| Supply Voltage (VS) | 10 to 26 volts |