Manufacturer: Texas Instruments
Win Source Part Number: 797787-TPA3004D2EVM
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 8.5 V ~ 18 V
Amplifier Type: Class D
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: TPA3004D2
Max Output Power x Channels @ Load: 12W x 2 @ 8 Ohm
Family Name: TPA3004D2
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: May 01, 2003
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 797787-TPA3004D2EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TPA3004D2EVM |
| Supply Voltage (VS) | 8.5 to 18 volts |