Manufacturer: Texas Instruments
Win Source Part Number: 791349-TPA3003D2EVM
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 8.5 V ~ 14 V
Amplifier Type: Class D
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: TPA3003D2
Max Output Power x Channels @ Load: 3.75W x 2 @ 8 Ohm
Family Name: TPA3003D2
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 1995
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 791349-TPA3003D2EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TPA3003D2EVM |
| Supply Voltage (VS) | 8.5 to 14 volts |