9-W Stereo Class-D Audio Power Amplifier with Volume Control (TPA3002) 48-HTQFP -40 to 85 Product overview: TPA3002D2PHPRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3002D2PHPRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055357-TPA3002D2PHPR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 9W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-HTQFP (7x7)
Dimension: 48-TQFP Exposed Pad
Supply Voltage - Operating: 8.5 V to 14 V
Alternative Parts (Cross-Reference): LX1720-01CDB; TPA3002D2PHPR; TPA3002D2PHP;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-TPA3002D2PHPRG4 | 055357-TPA3002D2PHPRG4 |
| Product Name | Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA3002D2PHPRG4 |
| RoHS Compliant | RoHS | |
| Supply Voltage (VS) | 12 volts | 8.5 to 14 volts |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |