Manufacturer: Texas Instruments
Win Source Part Number: 797782-TPA2025D1EVM
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.3 V ~ 5.2 V
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: TPA2025
Max Output Power x Channels @ Load: 2W x 1 @ 8 Ohm
Family Name: TPA2025D1
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: November 10, 2012
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 797782-TPA2025D1EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TPA2025D1EVM |
| Supply Voltage (VS) | 2.3 to 5.2 volts |