Texas Instruments Dual 2.7W 5V VQFN Audio Amplifier TPA2013D1RGPRG4

Description
2.7W 1CH Audio Amp, 5V Dual Supply, 20dB Gain, VQFN Product overview: TPA2013D1RGPRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7W, 5V, VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 2.7W, 5V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2013D1RGPRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
2.7W 1CH Audio Amp, 5V Dual Supply, 20dB Gain, VQFN Product overview: TPA2013D1RGPRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7W, 5V, VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 2.7W, 5V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2013D1RGPRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 2.7W 5V VQFN Audio Amplifier - 742-TPA2013D1RGPRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 2.7W 5V VQFN Audio Amplifier
742-TPA2013D1RGPRG4
Dual 2.7W 5V VQFN Audio Amplifier 742-TPA2013D1RGPRG4
2.7W 1CH Audio Amp, 5V Dual Supply, 20dB Gain, VQFN Product overview: TPA2013D1RGPRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7W, 5V, VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 2.7W, 5V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2013D1RGPRG4 can be used for catalog matching and distributor lookup.

2.7W 1CH Audio Amp, 5V Dual Supply, 20dB Gain, VQFN Product overview: TPA2013D1RGPRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7W, 5V, VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 2.7W, 5V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2013D1RGPRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - TPA2013D1RGPRG4 - 720904-TPA2013D1RGPRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA2013D1RGPRG4
720904-TPA2013D1RGPRG4
Linear - Linear - Amplifiers - Audio - TPA2013D1RGPRG4 720904-TPA2013D1RGPRG4
Manufacturer: Texas Instruments Win Source Part Number: 720904-TPA2013D1RGPR G4 Manufacturer Homepage: www.ti.com Reference case: QFN20 Reference Date Code: 0723+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 720904-TPA2013D1RGPRG4
Manufacturer Homepage: www.ti.com
Reference case: QFN20
Reference Date Code: 0723+
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-TPA2013D1RGPRG4 720904-TPA2013D1RGPRG4
Product Name Dual 2.7W 5V VQFN Audio Amplifier Linear - Linear - Amplifiers - Audio - TPA2013D1RGPRG4
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data