Texas Instruments Integrated Circuits(ICs) TPA2012D2YZHRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 219665-TPA2012D2YZHR G4 Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Audio Series: NanoFree Packaging: Reel(TR) Type: Class D Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown Package: 16-UFBGA, DSBGA Manufacturer Device Package: 16-DSBGA (2x2) Output Type: 2-Channel (Stereo) Operating Supply Voltage: 2.5 V ~ 5.5 V Max Output Power x Channels @ Load: 2.1W x 2 @ 4 Ohm Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 219665-TPA2012D2YZHR G4 Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Audio Series: NanoFree Packaging: Reel(TR) Type: Class D Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown Package: 16-UFBGA, DSBGA Manufacturer Device Package: 16-DSBGA (2x2) Output Type: 2-Channel (Stereo) Operating Supply Voltage: 2.5 V ~ 5.5 V Max Output Power x Channels @ Load: 2.1W x 2 @ 4 Ohm Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 219665-TPA2012D2YZHRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
219665-TPA2012D2YZHRG4
Integrated Circuits(ICs) 219665-TPA2012D2YZHRG4
Manufacturer: Texas Instruments Win Source Part Number: 219665-TPA2012D2YZHR G4 Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Audio Series: NanoFree Packaging: Reel(TR) Type: Class D Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown Package: 16-UFBGA, DSBGA Manufacturer Device Package: 16-DSBGA (2x2) Output Type: 2-Channel (Stereo) Operating Supply Voltage: 2.5 V ~ 5.5 V Max Output Power x Channels @ Load: 2.1W x 2 @ 4 Ohm Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 219665-TPA2012D2YZHRG4
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Audio
Series: NanoFree
Packaging: Reel(TR)
Type: Class D
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Package: 16-UFBGA, DSBGA
Manufacturer Device Package: 16-DSBGA (2x2)
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 2.5 V ~ 5.5 V
Max Output Power x Channels @ Load: 2.1W x 2 @ 4 Ohm
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 219665-TPA2012D2YZHRG4
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products