Texas Instruments Evaluation Boards - Audio Amplifiers - TPA2012D2EVM TPA2012D2EVM

Description
Manufacturer: Texas Instruments Win Source Part Number: 797781-TPA2012D2EVM Series: NanoFree Output Type: 2-Channel (Stereo) Operating Supply Voltage: 2.5 V ~ 5.5 V Amplifier Type: Class D Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: TPA2012D2 Max Output Power x Channels @ Load: 2.1W x 2 @ 4 Ohm Board Type: Fully Populated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797781-TPA2012D2EVM Series: NanoFree Output Type: 2-Channel (Stereo) Operating Supply Voltage: 2.5 V ~ 5.5 V Amplifier Type: Class D Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: TPA2012D2 Max Output Power x Channels @ Load: 2.1W x 2 @ 4 Ohm Board Type: Fully Populated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Audio Amplifiers - TPA2012D2EVM - 797781-TPA2012D2EVM - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Audio Amplifiers - TPA2012D2EVM
797781-TPA2012D2EVM
Evaluation Boards - Audio Amplifiers - TPA2012D2EVM 797781-TPA2012D2EVM
Manufacturer: Texas Instruments Win Source Part Number: 797781-TPA2012D2EVM Series: NanoFree Output Type: 2-Channel (Stereo) Operating Supply Voltage: 2.5 V ~ 5.5 V Amplifier Type: Class D Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: TPA2012D2 Max Output Power x Channels @ Load: 2.1W x 2 @ 4 Ohm Board Type: Fully Populated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797781-TPA2012D2EVM
Series: NanoFree
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 2.5 V ~ 5.5 V
Amplifier Type: Class D
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: TPA2012D2
Max Output Power x Channels @ Load: 2.1W x 2 @ 4 Ohm
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Audio Amplifier Chips
Product Number 797781-TPA2012D2EVM
Product Name Evaluation Boards - Audio Amplifiers - TPA2012D2EVM
Supply Voltage (VS) 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data