Manufacturer: Texas Instruments
Win Source Part Number: 791345-TPA2008D2EVM
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: TPA2008D2
Max Output Power x Channels @ Load: 3W x 2 @ 3 Ohm
Family Name: TPA2008D2
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: May 01, 2003
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 791345-TPA2008D2EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TPA2008D2EVM |
| Supply Voltage (VS) | 4.5 to 5.5 volts |