EVAL MOD FOR TPA2005D1 Class D 1-Channel (Mono) 1.45W x 1 @ 8 Ohm 2.5 V ~ 5.5 V -40¦C ~ 85¦C Fully Populated TPA2005D1 Board
TPA2005D1 - 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
EVAL MOD FOR TPA2005D1
EVALUATION MODULE, AMPLIFIER; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPA2005D1; Kit Application Type:Amplifier; Application Sub Type:Audio Power Amplifier - Class D; Kit Contents:Eval Board TPA2005D1; Product RoHS Compliant: NA
Audio IC Development Tools TPA2005D1 Eval Mod
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TPA2005D1EVM | 296-20582-ND | TPA2005D1EVM | 27AJ0282 | TPA2005D1EVM |
| Product Name | EVAL MOD FOR TPA2005D1 Class D 1-Channel (Mono) 1.45W x 1 @ 8 Ohm 2.5 V ~ 5.5 V -40¦C ~ 85¦C Fully Populated TPA2005D1 Board | Audio Amplifier Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards | Evaluation Module, Amplifier; Silicon Manufacturer Texas Instruments | Audio IC Development Tools |
| Category | Developement Board | Developement Board | Developement Board |