Texas Instruments TPA2005D1 1.4-W Mono Class-D Audio Amplifier (TPA2005) TPA2005D1DGNRG4

Description
1.4-W Mono Class-D Audio Amplifier (TPA2005) 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
1.4-W Mono Class-D Audio Amplifier (TPA2005) 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA2005D1 1.4-W Mono Class-D Audio Amplifier (TPA2005) - TPA2005D1DGNRG4 - Texas Instruments
Dallas, TX, United States
TPA2005D1 1.4-W Mono Class-D Audio Amplifier (TPA2005)
TPA2005D1DGNRG4
TPA2005D1 1.4-W Mono Class-D Audio Amplifier (TPA2005) TPA2005D1DGNRG4
1.4-W Mono Class-D Audio Amplifier (TPA2005) 8-MSOP-PowerPAD -40 to 85

1.4-W Mono Class-D Audio Amplifier (TPA2005) 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TPA2005D1DGNRG4 - 084004-TPA2005D1DGNRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA2005D1DGNRG4
084004-TPA2005D1DGNRG4
Linear - Linear - Amplifiers - Audio - TPA2005D1DGNRG4 084004-TPA2005D1DGNRG4
Manufacturer: Texas Instruments Win Source Part Number: 084004-TPA2005D1DGNR G4 Packaging: Reel - TR Type: Class D Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1.45W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP-PowerPad Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Supply Voltage - Operating: 2.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 084004-TPA2005D1DGNRG4
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.45W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.45W Audio Amplifier
742-TPA2005D1DGNRG4
1.45W Audio Amplifier 742-TPA2005D1DGNRG4
IC AMP AUDIO PWR 1.45W D 8MSOP Product overview: TPA2005D1DGNRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.45W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.45W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2005D1DGNRG4 can be used for catalog matching and distributor lookup.

IC AMP AUDIO PWR 1.45W D 8MSOP Product overview: TPA2005D1DGNRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.45W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.45W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2005D1DGNRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC AMP AUDIO PWR 1.45W D 8MSOP - 815-TPA2005D1DGNRG4 - Utmel Electronic Limited
Hong Kong, China
IC AMP AUDIO PWR 1.45W D 8MSOP
815-TPA2005D1DGNRG4
IC AMP AUDIO PWR 1.45W D 8MSOP 815-TPA2005D1DGNRG4
IC AMP AUDIO PWR 1.45W D 8MSOP

IC AMP AUDIO PWR 1.45W D 8MSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips
Product Number TPA2005D1DGNRG4 084004-TPA2005D1DGNRG4 742-TPA2005D1DGNRG4 815-TPA2005D1DGNRG4
Product Name TPA2005D1 1.4-W Mono Class-D Audio Amplifier (TPA2005) Linear - Linear - Amplifiers - Audio - TPA2005D1DGNRG4 1.45W Audio Amplifier IC AMP AUDIO PWR 1.45W D 8MSOP
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts
Output Power 1.4 watts 1.45 watts 1.45 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data