Win Source Part Number: 1383688-TPA2001D2EVM
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1 pcs
Output Type: 2-Channel (Stereo)
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: TPA2001D2
Max Output Power x Channels @ Load: 1W x 2 @ 8Ohm
Board Type: Fully Populated
Voltage - Supply: 4.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TPA2001
RoHS Status: Not applicable
Moisture Sensitivity Level (MSL): 1 (Unlimited)
EVAL MOD FOR TPA2001D2 Class D 2-Channel (Stereo) 1W x 2 @ 8 Ohm 4.5 V ~ 5.5 V -40¦C ~ 85¦C Fully Populated TPA2001D2 Board
TPA2001D2 - 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Audio IC Development Tools TPA2001D2 Eval Mod
EVAL MOD FOR TPA2001D2
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1383688-TPA2001D2EVM | TPA2001D2EVM | 296-10833-ND | TPA2001D2EVM | TPA2001D2EVM |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers | EVAL MOD FOR TPA2001D2 Class D 2-Channel (Stereo) 1W x 2 @ 8 Ohm 4.5 V ~ 5.5 V -40¦C ~ 85¦C Fully Populated TPA2001D2 Board | Audio Amplifier Evaluation Boards | Audio IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |