Texas Instruments TPA2001D1 1-W Mono Class-D Audio Amplifier TPA2001D1PWG4

Description
1-W Mono Class-D Audio Amplifier 16-TSSOP -40 to 85
Request a Quote
Description
1-W Mono Class-D Audio Amplifier 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPA2001D1 is a 1-W mono Class-D audio amplifier designed for driving an 8-,Ѷ speaker. It features a filterless design that allows direct connection to the speaker, enhancing efficiency and reducing electromagnetic interference. The amplifier operates with a low supply current of 4 mA without a filter and 7.5 mA with a filter, while achieving a maximum efficiency of 75-85%. It has a total harmonic distortion plus noise (THD+N) of less than 0.2% at 1 W output, ensuring high audio quality. The device includes integrated depop circuitry to minimize turn-on noise and offers short-circuit protection. Gain can be adjusted through two input terminals, allowing configurations of 6, 12, 18, and 23.5 dB. The TPA2001D1 operates over a temperature range of -40°C to 85°C and is housed in a 16-pin TSSOP package, making it suitable for various applications where space and efficiency are critical.

Datasheet Summary
Powered by GS/AI

The TPA2001D1 is a 1-W mono Class-D audio amplifier designed for driving an 8-,Ѷ speaker. It features a filterless design that allows direct connection to the speaker, enhancing efficiency and reducing electromagnetic interference. The amplifier operates with a low supply current of 4 mA without a filter and 7.5 mA with a filter, while achieving a maximum efficiency of 75-85%. It has a total harmonic distortion plus noise (THD+N) of less than 0.2% at 1 W output, ensuring high audio quality. The device includes integrated depop circuitry to minimize turn-on noise and offers short-circuit protection. Gain can be adjusted through two input terminals, allowing configurations of 6, 12, 18, and 23.5 dB. The TPA2001D1 operates over a temperature range of -40°C to 85°C and is housed in a 16-pin TSSOP package, making it suitable for various applications where space and efficiency are critical.

Suppliers

Company
Product
Description
Supplier Links
TPA2001D1 1-W Mono Class-D Audio Amplifier - TPA2001D1PWG4 - Texas Instruments
Dallas, TX, United States
TPA2001D1 1-W Mono Class-D Audio Amplifier
TPA2001D1PWG4
TPA2001D1 1-W Mono Class-D Audio Amplifier TPA2001D1PWG4
1-W Mono Class-D Audio Amplifier 16-TSSOP -40 to 85

1-W Mono Class-D Audio Amplifier 16-TSSOP -40 to 85

Buy Now Datasheet
Audio Amplifiers - TPA2001D1PWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA2001D1PWG4
Audio Amplifiers TPA2001D1PWG4
Amplifier IC 1-Channel (Mono) Class D 16-TSSOP

Amplifier IC 1-Channel (Mono) Class D 16-TSSOP

Buy Now Datasheet
Audio Amplifiers - TPA2001D1PWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA2001D1PWG4
Audio Amplifiers TPA2001D1PWG4
Amplifier IC 1-Channel (Mono) Class D 16-TSSOP

Amplifier IC 1-Channel (Mono) Class D 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number TPA2001D1PWG4 TPA2001D1PWG4
Product Name TPA2001D1 1-W Mono Class-D Audio Amplifier Audio Amplifiers
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts
Output Power 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Audio - LM386N-1/S7001335 - Lingto Electronic Limited
Specs
Output Power 0.3250 watts
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Audio Special Purpose - 1356235-INA1651QPWRQ1 - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 24 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-TSSOP (0.173", 4.40mm Width)
View Details
3 suppliers
Audio Amplifier - 742-LM4802BLQX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
Operating Temperature -40 C (-40 F)
Package Type Tape and Reel
View Details
6 suppliers