Manufacturer: Texas Instruments
Win Source Part Number: 791342-TPA2000D4EVM
Output Type: 2-Channel (Stereo) with Stereo Headphones
Operating Supply Voltage: 2.7 V ~ 5.5 V
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: TPA2000D4
Max Output Power x Channels @ Load: 2W x 2 @ 4 Ohm; 90mW x 2 @ 32 Ohm
Family Name: TPA2000D4
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: December 01, 2000
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 791342-TPA2000D4EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TPA2000D4EVM |
| Supply Voltage (VS) | 2.7 to 5.5 volts |