Manufacturer: Texas Instruments
Win Source Part Number: 797778-TPA2000D1EVM
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.7 V ~ 5.5 V
Amplifier Type: Class D
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: TPA2000D1
Max Output Power x Channels @ Load: 2W x 1 @ 4 Ohm
Family Name: TPA2000D1EVM
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 797778-TPA2000D1EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TPA2000D1EVM |
| Supply Voltage (VS) | 2.7 to 5.5 volts |