Manufacturer: Texas Instruments
Win Source Part Number: 797777-TPA152EVM
Output Type: Headphones, 2-Channel (Stereo)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Amplifier Type: Class AB
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: TPA152
Max Output Power x Channels @ Load: 75mW x 2 @ 32 Ohm
Family Name: TPA152
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: June 01, 1998
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 797777-TPA152EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TPA152EVM |
| Supply Voltage (VS) | 4.5 to 5.5 volts |