Texas Instruments TPA1517 Stereo, Medium Power, Class-AB Audio Amplifier TPA1517NEE4

Description
Stereo, Medium Power, Class-AB Audio Amplifier 20-PDIP -40 to 85
Request a Quote Datasheet
Description
Stereo, Medium Power, Class-AB Audio Amplifier 20-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA1517 Stereo, Medium Power, Class-AB Audio Amplifier - TPA1517NEE4 - Texas Instruments
Dallas, TX, United States
TPA1517 Stereo, Medium Power, Class-AB Audio Amplifier
TPA1517NEE4
TPA1517 Stereo, Medium Power, Class-AB Audio Amplifier TPA1517NEE4
Stereo, Medium Power, Class-AB Audio Amplifier 20-PDIP -40 to 85

Stereo, Medium Power, Class-AB Audio Amplifier 20-PDIP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TPA1517NEE4 - 055344-TPA1517NEE4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA1517NEE4
055344-TPA1517NEE4
Linear - Linear - Amplifiers - Audio - TPA1517NEE4 055344-TPA1517NEE4
Manufacturer: Texas Instruments Win Source Part Number: 055344-TPA1517NEE4 Packaging: Tube/Rail Type: Class AB Features: Mute, Standby, Thermal Protection Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 6W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-PDIP Dimension: 20-DIP (0.300", 7.62mm) Supply Voltage - Operating: 9.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055344-TPA1517NEE4
Packaging: Tube/Rail
Type: Class AB
Features: Mute, Standby, Thermal Protection
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 6W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-PDIP
Dimension: 20-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 9.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
6W Audio Amplifier - 742-TPA1517NEE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6W Audio Amplifier
742-TPA1517NEE4
6W Audio Amplifier 742-TPA1517NEE4
IC AMP AUDIO PWR 6W STER 20DIP Product overview: TPA1517NEE4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 6W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA1517NEE4 can be used for catalog matching and distributor lookup.

IC AMP AUDIO PWR 6W STER 20DIP Product overview: TPA1517NEE4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 6W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA1517NEE4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips
Product Number TPA1517NEE4 055344-TPA1517NEE4 742-TPA1517NEE4
Product Name TPA1517 Stereo, Medium Power, Class-AB Audio Amplifier Linear - Linear - Amplifiers - Audio - TPA1517NEE4 6W Audio Amplifier
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 9.5 to 18 volts 9.5 to 18 volts 15 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data