Texas Instruments TPA1517 Stereo, Medium Power, Class-AB Audio Amplifier TPA1517DWPG4

Description
Stereo, Medium Power, Class-AB Audio Amplifier 20-SO PowerPAD -40 to 85
Request a Quote Datasheet
Description
Stereo, Medium Power, Class-AB Audio Amplifier 20-SO PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA1517 Stereo, Medium Power, Class-AB Audio Amplifier - TPA1517DWPG4 - Texas Instruments
Dallas, TX, United States
TPA1517 Stereo, Medium Power, Class-AB Audio Amplifier
TPA1517DWPG4
TPA1517 Stereo, Medium Power, Class-AB Audio Amplifier TPA1517DWPG4
Stereo, Medium Power, Class-AB Audio Amplifier 20-SO PowerPAD -40 to 85

Stereo, Medium Power, Class-AB Audio Amplifier 20-SO PowerPAD -40 to 85

Buy Now Datasheet
6W Audio Amplifier - 742-TPA1517DWPG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6W Audio Amplifier
742-TPA1517DWPG4
6W Audio Amplifier 742-TPA1517DWPG4
6W Stereo Audio Amp IC, 20dB Gain, 4R, HSOP Product overview: TPA1517DWPG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 6W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA1517DWPG4 can be used for catalog matching and distributor lookup.

6W Stereo Audio Amp IC, 20dB Gain, 4R, HSOP Product overview: TPA1517DWPG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 6W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA1517DWPG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - TPA1517DWPG4 - 1271778-TPA1517DWPG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA1517DWPG4
1271778-TPA1517DWPG4
Linear - Linear - Amplifiers - Audio - TPA1517DWPG4 1271778-TPA1517DWPG4
Manufacturer: Texas Instruments Win Source Part Number: 1271778-TPA1517DWPG4 Packaging: Tube Type: Class AB Operating Temperature Range: -40°C ~ 85°C (TA) Features: Mute, Standby, Thermal Protection Package: 20-SOIC (0.295", 7.50mm Width) Exposed Pad Mounting: SMD Output Type: 2-Channel (Stereo) Operating Supply Voltage: 9.5 V ~ 18 V Max Output Power x Channels @ Load: 6W x 2 @ 4 Ohm Family Name: TPA1517 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SO PowerPad Alternative Parts (Cross-Reference): TA8208H(MATUTU); TA8208H; LA4446; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271778-TPA1517DWPG4
Packaging: Tube
Type: Class AB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Mute, Standby, Thermal Protection
Package: 20-SOIC (0.295", 7.50mm Width) Exposed Pad
Mounting: SMD
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 9.5 V ~ 18 V
Max Output Power x Channels @ Load: 6W x 2 @ 4 Ohm
Family Name: TPA1517
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SO PowerPad
Alternative Parts (Cross-Reference): TA8208H(MATUTU); TA8208H; LA4446;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips
Product Number TPA1517DWPG4 742-TPA1517DWPG4 1271778-TPA1517DWPG4
Product Name TPA1517 Stereo, Medium Power, Class-AB Audio Amplifier 6W Audio Amplifier Linear - Linear - Amplifiers - Audio - TPA1517DWPG4
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 9.5 to 18 volts 15 volts 9.5 to 18 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data