Manufacturer: Texas Instruments
Win Source Part Number: 797776-TPA1517DWPEVM
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 9.5 V ~ 18 V
Amplifier Type: Class AB
Supplied Contents: Board(s)
Utilized IC / Part: TPA1517
Max Output Power x Channels @ Load: 6W x 2 @ 4 Ohm
Family Name: TPA1517
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: March 01, 1997
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 797776-TPA1517DWPEVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TPA1517DWPEVM |
| Supply Voltage (VS) | 9.5 to 18 volts |