Texas Instruments TPA122 150-mW Stereo Audio Power Amplifier TPA122DGNG4

Description
150-mW Stereo Audio Power Amplifier 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
150-mW Stereo Audio Power Amplifier 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA122 150-mW Stereo Audio Power Amplifier - TPA122DGNG4 - Texas Instruments
Dallas, TX, United States
TPA122 150-mW Stereo Audio Power Amplifier
TPA122DGNG4
TPA122 150-mW Stereo Audio Power Amplifier TPA122DGNG4
150-mW Stereo Audio Power Amplifier 8-MSOP-PowerPAD -40 to 85

150-mW Stereo Audio Power Amplifier 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TPA122DGNG4 - 1172301-TPA122DGNG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA122DGNG4
1172301-TPA122DGNG4
Linear - Linear - Amplifiers - Audio - TPA122DGNG4 1172301-TPA122DGNG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172301-TPA122DGNG4 Packaging: Rail/Tube Length: 3 mm Operating Supply Voltage: 5 V Power Dissipation: 2.14 W Height: 1.02 mm Weight: 18.99418 mg Number of Pins: 8 Output Power: 70 mW Width: 3 mm Categories: Linear - Amplifiers - Audio Case / Package: HTSSOP EP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 2.14 W Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Max Operating Temperature: 85 °C Nominal Supply Current: 3 mA Supply Type: Single Power Supply Rejection Ratio (PSRR): 76 dB Max Output Power: 70 mW

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1172301-TPA122DGNG4
Packaging: Rail/Tube
Length: 3 mm
Operating Supply Voltage: 5 V
Power Dissipation: 2.14 W
Height: 1.02 mm
Weight: 18.99418 mg
Number of Pins: 8
Output Power: 70 mW
Width: 3 mm
Categories: Linear - Amplifiers - Audio
Case / Package: HTSSOP EP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 2.14 W
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 3 mA
Supply Type: Single
Power Supply Rejection Ratio (PSRR): 76 dB
Max Output Power: 70 mW

Buy Now
Singapore, Singapore
70mW 5.5V MSOP Audio Amplifier
742-TPA122DGNG4
70mW 5.5V MSOP Audio Amplifier 742-TPA122DGNG4
Audio Amp IC, 70mW, 5.5V, 8-MSOP, HTSSOP EP Product overview: TPA122DGNG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70mW, 5.5V, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 70mW, 5.5V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA122DGNG4 can be used for catalog matching and distributor lookup.

Audio Amp IC, 70mW, 5.5V, 8-MSOP, HTSSOP EP Product overview: TPA122DGNG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70mW, 5.5V, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 70mW, 5.5V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA122DGNG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC AMP AUDIO PWR .07W STER 8MSOP - 815-TPA122DGNG4 - Utmel Electronic Limited
Hong Kong, China
IC AMP AUDIO PWR .07W STER 8MSOP
815-TPA122DGNG4
IC AMP AUDIO PWR .07W STER 8MSOP 815-TPA122DGNG4
IC AMP AUDIO PWR .07W STER 8MSOP

IC AMP AUDIO PWR .07W STER 8MSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips
Product Number TPA122DGNG4 1172301-TPA122DGNG4 742-TPA122DGNG4 815-TPA122DGNG4
Product Name TPA122 150-mW Stereo Audio Power Amplifier Linear - Linear - Amplifiers - Audio - TPA122DGNG4 70mW 5.5V MSOP Audio Amplifier IC AMP AUDIO PWR .07W STER 8MSOP
RoHS Compliant RoHS RoHS RoHS RoHS
Supply Voltage (VS) 5 volts 5 volts 5 volts
Output Power 0.0700 watts 0.0700 watts
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; TSSOP; HTSSOP EP Rail/Tube SSOP; SOP; TSSOP; HTSSOP EP
Unlock Full Specs
to access all available technical data