Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100734-TPA102DGNRG4
Packaging: Tape and Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Power Dissipation: 2.14 W
Weight: 18.99418 mg
Number of Pins: 8
Output Power: 70 mW
Categories: Linear - Amplifiers - Audio
Case / Package: HTSSOP EP
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 2.14 W
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
Nominal Supply Current: 3 mA
Supply Type: Single
Power Supply Rejection Ratio (PSRR): 76 dB
Max Output Power: 70 mW
0.07W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO8, GREEN, PLASTIC, MSOP-8 Product overview: TPA102DGNRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.07W, MSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 0.07W, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA102DGNRG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1100734-TPA102DGNRG4 | 742-TPA102DGNRG4 |
| Product Name | Linear - Linear - Amplifiers - Audio - TPA102DGNRG4 | Dual 0.07W MSOP Audio Amplifier |
| RoHS Compliant | RoHS | RoHS |
| Supply Voltage (VS) | 5 volts | 5 volts |
| Output Power | 0.0700 watts |