Texas Instruments TPA0242 Stereo 2-W Audio Power Amp with DC Volume and MUX Control TPA0242PWPR

Description
Stereo 2-W Audio Power Amp with DC Volume and MUX Control 24-HTSSOP -40 to 85
Request a Quote Datasheet
Description
Stereo 2-W Audio Power Amp with DC Volume and MUX Control 24-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA0242 Stereo 2-W Audio Power Amp with DC Volume and MUX Control - TPA0242PWPR - Texas Instruments
Dallas, TX, United States
TPA0242 Stereo 2-W Audio Power Amp with DC Volume and MUX Control
TPA0242PWPR
TPA0242 Stereo 2-W Audio Power Amp with DC Volume and MUX Control TPA0242PWPR
Stereo 2-W Audio Power Amp with DC Volume and MUX Control 24-HTSSOP -40 to 85

Stereo 2-W Audio Power Amp with DC Volume and MUX Control 24-HTSSOP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TPA0242PWPR - 141775-TPA0242PWPR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA0242PWPR
141775-TPA0242PWPR
Linear - Linear - Amplifiers - Audio - TPA0242PWPR 141775-TPA0242PWPR
Manufacturer: Texas Instruments Win Source Part Number: 141775-TPA0242PWPR Packaging: Reel - TR Type: Class AB Features: Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Stereo Headphones Max Output Power x Channels @ Load: 2.8W x 2 @ 3 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-HTSSOP Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141775-TPA0242PWPR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 2.8W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
HTSSOP Audio Amplifier - 742-TPA0242PWPR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
HTSSOP Audio Amplifier
742-TPA0242PWPR
HTSSOP Audio Amplifier 742-TPA0242PWPR
Stereo 2-W Audio Power Amp with DC Volume and MUX Control 24-HTSSOP -40 to 85 Product overview: TPA0242PWPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0242PWPR can be used for catalog matching and distributor lookup.

Stereo 2-W Audio Power Amp with DC Volume and MUX Control 24-HTSSOP -40 to 85 Product overview: TPA0242PWPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0242PWPR can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Amplifiers - Audio - TPA0242PWPR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA0242PWPR
Linear - Amplifiers - Audio TPA0242PWPR
IC AMP AB STEREO 2.8W 24HTSSOP

IC AMP AB STEREO 2.8W 24HTSSOP

Supplier's Site Datasheet
Audio Amplifiers - TPA0242PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA0242PWPR
Audio Amplifiers TPA0242PWPR
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP

Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips
Product Number TPA0242PWPR 141775-TPA0242PWPR 742-TPA0242PWPR TPA0242PWPR TPA0242PWPR
Product Name TPA0242 Stereo 2-W Audio Power Amp with DC Volume and MUX Control Linear - Linear - Amplifiers - Audio - TPA0242PWPR HTSSOP Audio Amplifier Linear - Amplifiers - Audio Audio Amplifiers
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts 4.5 to 5.5 volts
Output Power 2.8 watts 2.8 watts 2.8 watts
Unlock Full Specs
to access all available technical data