TPA0233 - 1-Channel (Mono) with Stereo Headphones Output Class AB Audio Amplifier Evaluation Board
EVAL MOD AUDIO AMP FOR TPA0233 Class AB 1-Channel (Mono) with Stereo Headphones 2W x 1 @ 4 Ohm; 92mW x 2 @ 32 Ohm 2.5 V ~ 5.5 V -40¦C ~ 85¦C Fully Populated TPA0233 Board
Audio IC Development Tools TPA0233 Eval Mod
EVAL MOD AUDIO AMP FOR TPA0233
| DigiKey | ASAP Semiconductor LLC | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 296-10813-ND | TPA0233EVM | TPA0233EVM | TPA0233EVM |
| Product Name | Audio Amplifier Evaluation Boards | EVAL MOD AUDIO AMP FOR TPA0233 Class AB 1-Channel (Mono) with Stereo Headphones 2W x 1 @ 4 Ohm; 92mW x 2 @ 32 Ohm 2.5 V ~ 5.5 V -40¦C ~ 85¦C Fully Populated TPA0233 Board | Audio IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards |
| Manufacturer | Texas Instruments |