Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1162786-TPA0232PWPRG
Packaging: Tape and Reel
Operating Supply Voltage: 5 V
Power Dissipation: 2.7 W
Weight: 98.08935 mg
Number of Pins: 24
Output Power: 2.8 W
Categories: Linear - Amplifiers - Audio
Case / Package: HTSSOP EP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 2.7 W
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 15 mA
Supply Type: Single
Power Supply Rejection Ratio (PSRR): 67 dB
Max Output Power: 2.8 W
2 CHANNEL(S), VOLUME CONTROL CIRCUIT, PDSO24, GREEN, PLASTIC, TSSOP-24 Product overview: TPA0232PWPRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0232PWPRG4 can be used for catalog matching and distributor lookup.
IC AMP AUDIO PWR 2.8W AB 24TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1162786-TPA0232PWPRG4 | 742-TPA0232PWPRG4 | 815-TPA0232PWPRG4 |
| Product Name | Linear - Linear - Amplifiers - Audio - TPA0232PWPRG4 | Dual TSSOP Audio Amplifier | IC AMP AUDIO PWR 2.8W AB 24TSSOP |
| RoHS Compliant | RoHS | RoHS | RoHS |
| Supply Voltage (VS) | 5 volts | 5 volts | 5 volts |
| Output Power | 2.8 watts | 2.8 watts | |
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |