IC AMP AUDIO PWR 2W MONO 10MSOP
| Utmel Electronic Limited | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 815-TPA0223DGQRG4 |
| Product Name | IC AMP AUDIO PWR 2W MONO 10MSOP |
| RoHS Compliant | RoHS |
| Bandwidth | 0.0200 MHz |
| Supply Voltage (VS) | 5 volts |
| Source Current (IS) | 17 milliamps |
| Output Power | 2 watts |