Texas Instruments High-Performance Analog Audio Amplifier Evaluation Boards TPA0211EVM

Description
TPA0211 - 1-Channel (Mono) with Mono Headphones Output Class AB Audio Amplifier Evaluation Board
Request a Quote Datasheet
Description
TPA0211 - 1-Channel (Mono) with Mono Headphones Output Class AB Audio Amplifier Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifier Evaluation Boards - 296-10807-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifier Evaluation Boards
296-10807-ND
Audio Amplifier Evaluation Boards 296-10807-ND
TPA0211 - 1-Channel (Mono) with Mono Headphones Output Class AB Audio Amplifier Evaluation Board

TPA0211 - 1-Channel (Mono) with Mono Headphones Output Class AB Audio Amplifier Evaluation Board

Buy Now Datasheet
EVAL MOD MONO AUDIO AMP TPA0211 Class AB 1-Channel (Mono) with Mono Headphones 2W x 1 @ 4 Ohm; 92mW x 1 @ 32 Ohm 2.5 V ~ 5.5 V -40¦C ~ 85¦C Fully Populated TPA0211 Board - TPA0211EVM - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MOD MONO AUDIO AMP TPA0211 Class AB 1-Channel (Mono) with Mono Headphones 2W x 1 @ 4 Ohm; 92mW x 1 @ 32 Ohm 2.5 V ~ 5.5 V -40¦C ~ 85¦C Fully Populated TPA0211 Board
TPA0211EVM
EVAL MOD MONO AUDIO AMP TPA0211 Class AB 1-Channel (Mono) with Mono Headphones 2W x 1 @ 4 Ohm; 92mW x 1 @ 32 Ohm 2.5 V ~ 5.5 V -40¦C ~ 85¦C Fully Populated TPA0211 Board TPA0211EVM
EVAL MOD MONO AUDIO AMP TPA0211 Class AB 1-Channel (Mono) with Mono Headphones 2W x 1 @ 4 Ohm; 92mW x 1 @ 32 Ohm 2.5 V ~ 5.5 V -40¦C ~ 85¦C Fully Populated TPA0211 Board

EVAL MOD MONO AUDIO AMP TPA0211 Class AB 1-Channel (Mono) with Mono Headphones 2W x 1 @ 4 Ohm; 92mW x 1 @ 32 Ohm 2.5 V ~ 5.5 V -40¦C ~ 85¦C Fully Populated TPA0211 Board

Supplier's Site
Evaluation Board, Amplifier; Silicon Manufacturer Texas Instruments - 27AJ0275 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Amplifier; Silicon Manufacturer Texas Instruments
27AJ0275
Evaluation Board, Amplifier; Silicon Manufacturer Texas Instruments 27AJ0275
EVALUATION BOARD, AMPLIFIER; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPA0211; Kit Application Type:Amplifier; Application Sub Type:Audio Power Amplifier - Class AB; Kit Contents:Eval Board TPA0211; Product RoHS Compliant: No

EVALUATION BOARD, AMPLIFIER; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPA0211; Kit Application Type:Amplifier; Application Sub Type:Audio Power Amplifier - Class AB; Kit Contents:Eval Board TPA0211; Product RoHS Compliant: No

Supplier's Site
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
TPA0211EVM
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards TPA0211EVM
EVAL MOD MONO AUDIO AMP TPA0211

EVAL MOD MONO AUDIO AMP TPA0211

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-10807-ND TPA0211EVM 27AJ0275 TPA0211EVM
Product Name Audio Amplifier Evaluation Boards EVAL MOD MONO AUDIO AMP TPA0211 Class AB 1-Channel (Mono) with Mono Headphones 2W x 1 @ 4 Ohm; 92mW x 1 @ 32 Ohm 2.5 V ~ 5.5 V -40¦C ~ 85¦C Fully Populated TPA0211 Board Evaluation Board, Amplifier; Silicon Manufacturer Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
Manufacturer Texas Instruments Texas Instruments; Other
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2018096 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleRTK3B - Basic Starter Kit - AS-STARTKIT-BASIC3B-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - BGA824N6BOARDTOBO1-ND - DigiKey
Specs
Supported System Amplifier
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers