Manufacturer: Texas Instruments
Win Source Part Number: 054611-TPA0202PWPRG4
Packaging: Reel - TR
Type: Class AB
Features: Depop, Input Multiplexer, Mute, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 2.2W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
2.2W, 2 CHANNEL, AUDIO AMPLIFIER, PDSO24, GREEN, PLASTIC, HTSSOP-24 Product overview: TPA0202PWPRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.2W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 2.2W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0202PWPRG4 can be used for catalog matching and distributor lookup.
IC AMP AUDIO PWR 2.2W AB 24TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 054611-TPA0202PWPRG4 | 742-TPA0202PWPRG4 | 815-TPA0202PWPRG4 |
| Product Name | Linear - Linear - Amplifiers - Audio - TPA0202PWPRG4 | Dual 2.2W HTSSOP Audio Amplifier | IC AMP AUDIO PWR 2.2W AB 24TSSOP |
| Supply Voltage (VS) | 3 to 5.5 volts | 5 volts | 5 volts |
| Output Power | 2.2 watts | 2.2 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class A; Class AB | ||
| Package Type | SSOP; SOP; TSSOP; 24-HTSSOP | Tape and Reel | SSOP; SOP; TSSOP; HTSSOP EP |