Manufacturer: Texas Instruments
Win Source Part Number: 797771-TPA0122EVM
Output Type: 2-Channel (Stereo) with Stereo Headphones
Operating Supply Voltage: 4.5 V ~ 5.5 V
Amplifier Type: Class AB
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: TPA0122
Max Output Power x Channels @ Load: 2.6W x 2 @ 8 Ohm
Family Name: TPA0122
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: June 01, 1999
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 797771-TPA0122EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TPA0122EVM |
| Supply Voltage (VS) | 4.5 to 5.5 volts |