Manufacturer: Texas Instruments
Win Source Part Number: 797770-TPA0103EVM
Output Type: 3-Channel
Operating Supply Voltage: 3 V ~ 5.5 V
Amplifier Type: Class AB
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: TPA0103
Max Output Power x Channels @ Load: 2.1W x 1 @ 4 Ohm; 575mW x 2 @ 4 Ohm
Family Name: TPA0103
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: August 01, 1998
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 797770-TPA0103EVM |
| Product Name | Evaluation Boards - Audio Amplifiers - TPA0103EVM |
| Supply Voltage (VS) | 3 to 5.5 volts |