2 W Stereo Class-D Audio Amplifier 48-HTSSOP -40 to 125 Product overview: TPA005D02DCA from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2 W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA005D02DCA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100730-TPA005D02DCA
Mounting: SMD (SMT)
Quiescent Current: 25 mA
Categories: Linear - Amplifiers - Audio
Case / Package: HTSSOP EP
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-TPA005D02DCA | 1100730-TPA005D02DCA |
| Product Name | 2 W HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA005D02DCA |
| Supply Voltage (VS) | 4.5 to ? volts |