Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TP3410J304-X TP3410J304-X

Description
Manufacturer: Texas Instruments Win Source Part Number: 900580-TP3410J304-X Features: 1/1 Transceiver Full - 28-CDIP Package: Tube Package: 28-CDIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Family Name: TP3410 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900580-TP3410J304-X Features: 1/1 Transceiver Full - 28-CDIP Package: Tube Package: 28-CDIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Family Name: TP3410 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TP3410J304-X - 900580-TP3410J304-X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TP3410J304-X
900580-TP3410J304-X
Interface - Interface - Drivers, Receivers, Transceivers - TP3410J304-X 900580-TP3410J304-X
Manufacturer: Texas Instruments Win Source Part Number: 900580-TP3410J304-X Features: 1/1 Transceiver Full - 28-CDIP Package: Tube Package: 28-CDIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Family Name: TP3410 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900580-TP3410J304-X
Features: 1/1 Transceiver Full - 28-CDIP
Package: Tube
Package: 28-CDIP (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: TP3410
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 12
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - TP3410J304-X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TP3410J304-X
Drivers, Receivers, Transceivers TP3410J304-X
1/1 Transceiver Full 28-CDIP

1/1 Transceiver Full 28-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 900580-TP3410J304-X TP3410J304-X
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TP3410J304-X Drivers, Receivers, Transceivers
Package Type Through Hole 28-CDIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details