Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TP3410J304/NOPB TP3410J304/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 121356-TP3410J304/NO PB Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 160Kbps Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-CDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 121356-TP3410J304/NO PB Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 160Kbps Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-CDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TP3410J304/NOPB - 121356-TP3410J304/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TP3410J304/NOPB
121356-TP3410J304/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - TP3410J304/NOPB 121356-TP3410J304/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 121356-TP3410J304/NO PB Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 160Kbps Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-CDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 121356-TP3410J304/NOPB
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 160Kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-CDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - TP3410J304/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TP3410J304/NOPB
Drivers, Receivers, Transceivers TP3410J304/NOPB
1/1 Transceiver Full 28-CDIP

1/1 Transceiver Full 28-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 121356-TP3410J304/NOPB TP3410J304/NOPB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TP3410J304/NOPB Drivers, Receivers, Transceivers
Package Type Through Hole 28-CDIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data