Manufacturer: Texas Instruments
Win Source Part Number: 219641-TP3067WMX
Category: Integrated Circuits(ICs)
Family: Interface - CODECs
Packaging: Tube
Type: PCM, Filter
Mounting Style: SMD/SMT
Operating Temperature Range: -25°C ~ 125°C
Package: 20-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package: 20-SOIC
Data Interface: Serial
Voltage - Supply, Analog: ±5V
Voltage - Supply, Digital: ±5V
Resolution (Bits): 8 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 219641-TP3067WMX |
| Product Name | Integrated Circuits(ICs) |