Texas Instruments OEM Parts - OEM Parts (T - Z) - TP3067BDWR TP3067BDWR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100696-TP3067BDWR Mounting: SMD (SMT) Interface: 2-Wire, Serial Number of A/D Converters: 1 Number of D/A Converters: 1 Categories: OEM Parts(T-Z) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100696-TP3067BDWR Mounting: SMD (SMT) Interface: 2-Wire, Serial Number of A/D Converters: 1 Number of D/A Converters: 1 Categories: OEM Parts(T-Z) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TP3067BDWR - 1100696-TP3067BDWR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TP3067BDWR
1100696-TP3067BDWR
OEM Parts - OEM Parts (T - Z) - TP3067BDWR 1100696-TP3067BDWR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100696-TP3067BDWR Mounting: SMD (SMT) Interface: 2-Wire, Serial Number of A/D Converters: 1 Number of D/A Converters: 1 Categories: OEM Parts(T-Z) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100696-TP3067BDWR
Mounting: SMD (SMT)
Interface: 2-Wire, Serial
Number of A/D Converters: 1
Number of D/A Converters: 1
Categories: OEM Parts(T-Z)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1100696-TP3067BDWR
Product Name OEM Parts - OEM Parts (T - Z) - TP3067BDWR
Unlock Full Specs
to access all available technical data