Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1167148-TP13057ADWR
Interface: Serial
Number of A/D Converters: 1
Number of D/A Converters: 2
Categories: Custom Parts
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1167148-TP13057ADWR |
| Product Name | Custom Parts - Custom Parts (S - T) - TP13057ADWR |