Texas Instruments Embedded - Embedded - Microprocessors - TNETX15VEPGE TNETX15VEPGE

Description
Manufacturer: Texas Instruments Win Source Part Number: 374605-TNETX15VEPGE Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 374605-TNETX15VEPGE Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - TNETX15VEPGE - 374605-TNETX15VEPGE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - TNETX15VEPGE
374605-TNETX15VEPGE
Embedded - Embedded - Microprocessors - TNETX15VEPGE 374605-TNETX15VEPGE
Manufacturer: Texas Instruments Win Source Part Number: 374605-TNETX15VEPGE Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 374605-TNETX15VEPGE
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
Embedded Microprocessor MPU - 694-TNETX15VEPGE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-TNETX15VEPGE
Embedded Microprocessor MPU 694-TNETX15VEPGE
VLAN/Address Engine 144-LQFP 0 to 0 Product overview: TNETX15VEPGE from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TNETX15VEPGE can be used for catalog matching and distributor lookup.

VLAN/Address Engine 144-LQFP 0 to 0 Product overview: TNETX15VEPGE from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TNETX15VEPGE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - TNETX15VEPGE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
TNETX15VEPGE
Microprocessors TNETX15VEPGE
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - TNETX15VEPGE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
TNETX15VEPGE
Integrated Circuits (ICs) - Embedded - Microprocessors TNETX15VEPGE
MICROPROCESSOR CIRCUIT PQFP144

MICROPROCESSOR CIRCUIT PQFP144

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 374605-TNETX15VEPGE 694-TNETX15VEPGE TNETX15VEPGE TNETX15VEPGE
Product Name Embedded - Embedded - Microprocessors - TNETX15VEPGE Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; LQFP
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874CCYE100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded - Microprocessors - AM3354BZCZD80 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details